LG 37LH3010, 37", 1920 x 1080 pixels, Full HD, LCD, Black
LG 37LH3010. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black