LG 37LE5310, 37", 1920 x 1080 pixels, Full HD, LCD, Black, Brown
LG 37LE5310. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2.4 ms, Native aspect ratio: 16:9. Product color: Black, Brown