LG 34UM67-P, 34", 2560 x 1080 pixels, LED, LED, 5 ms, Black
LG 34UM67-P. Display diagonal: 34", Display resolution: 2560 x 1080 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black