LG 34UC99-W, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, Black, White
LG 34UC99-W. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, White