LG 34UC87C, 34", 3440 x 1440 pixels, LED, LED, 5 ms, Black
LG 34UC87C. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black