LG 32UR500-B, 31.5", 3840 x 2160 pixels, 4K Ultra HD, LCD, 4 ms, Black
LG 32UR500-B. Display diagonal: 31.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black