LG logo

LG 32MP58HQ-W LED display 31.5" 1920 x 1080 pixels Full HD White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12974
Info modified on:
05 Mar 2025, 09:38:34
Short summary description LG 32MP58HQ-W LED display 31.5" 1920 x 1080 pixels Full HD White:

LG 32MP58HQ-W, 31.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description LG 32MP58HQ-W LED display 31.5" 1920 x 1080 pixels Full HD White:

LG 32MP58HQ-W. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.