LG logo

LG 32MB17HM computer monitor 31.5" 1366 x 768 pixels WXGA LED Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110793
Info modified on:
08 Dec 2023, 13:13:23
Short summary description LG 32MB17HM computer monitor 31.5" 1366 x 768 pixels WXGA LED Black, Silver:

LG 32MB17HM, 31.5", 1366 x 768 pixels, WXGA, LED, LED, Black, Silver

Long summary description LG 32MB17HM computer monitor 31.5" 1366 x 768 pixels WXGA LED Black, Silver:

LG 32MB17HM. Display diagonal: 31.5", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.