LG 32LX770M, 31.8", 1920 x 1080 pixels, Full HD, LED, Wi-Fi, ATSC
LG 32LX770M. Display diagonal: 31.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Response time: 7 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi