LG 32LX570M, 31.8", 1920 x 1080 pixels, Full HD, LED, ATSC
LG 32LX570M. Display diagonal: 31.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Response time: 9 ms, Contrast ratio (typical): 1200:1, Native aspect ratio: 16:9. Digital signal format system: ATSC