LG logo

LG 32LM6300PLA.AEU TV 32" Full HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
263698
Info modified on:
16 Jul 2024, 11:02:44
Short summary description LG 32LM6300PLA.AEU TV 32" Full HD Smart TV Wi-Fi Black:

LG 32LM6300PLA.AEU, 32", 1920 x 1080 pixels, LCD, Smart TV, Wi-Fi, Black

Long summary description LG 32LM6300PLA.AEU TV 32" Full HD Smart TV Wi-Fi Black:

LG 32LM6300PLA.AEU. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 1000, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.