LG logo

LG 32LK610BPLB TV 32" HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104234
Info modified on:
16 Jul 2024, 11:02:22
Short summary description LG 32LK610BPLB TV 32" HD Smart TV Wi-Fi Black:

LG 32LK610BPLB, 32", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 32LK610BPLB TV 32" HD Smart TV Wi-Fi Black:

LG 32LK610BPLB. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.