LG logo

LG 32LK510BPLD TV 32" HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
184559
Info modified on:
27 May 2024, 14:14:33
Short summary description LG 32LK510BPLD TV 32" HD Black:

LG 32LK510BPLD, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, Black

Long summary description LG 32LK510BPLD TV 32" HD Black:

LG 32LK510BPLD. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: TruMotion 50 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.