LG 32LJ590U, 32", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black, Silver
LG 32LJ590U. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Silver