LG logo

LG 32LJ510B TV 32" HD Smart TV Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149994
Info modified on:
27 May 2024, 12:43:50
Short summary description LG 32LJ510B TV 32" HD Smart TV Black:

LG 32LJ510B, 32", 1366 x 768 pixels, HD, LED, Smart TV, Black

Long summary description LG 32LJ510B TV 32" HD Smart TV Black:

LG 32LJ510B. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-CI+, DVB-S2, DVB-T. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.