LG 32LJ500U, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, Black
LG 32LJ500U. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Motion interpolation technology: PMI (Picture Mastering Index) 200. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: Black