LG 32LG30, 31.5", 1366 x 768 pixels, HD, LCD, Black
LG 32LG30. Display diagonal: 31.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black