LG 32LF580B, 32", 1366 x 768 pixels, HD, Smart TV, Wi-Fi, Black
LG 32LF580B. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black