LG 32LD465, 32", 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black
LG 32LD465. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black