LG 32LD452C, 32", 1366 x 768 pixels, HD, LCD, ATSC, Black
LG 32LD452C. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black