LG 32LC45, 32", 1366 x 768 pixels, HD, LCD, Black
LG 32LC45. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 8 ms, Native aspect ratio: 16:9. Product color: Black