LG 32LB650V, 32", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Gray
LG 32LB650V. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 500. Digital signal format system: DVB-C, DVB-CI, DVB-S2, DVB-T2. Wi-Fi. Product color: Gray