LG 32LB550U, 32", 1366 x 768 pixels, HD, Black
LG 32LB550U. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Native aspect ratio: 16:9. Ethernet LAN. Product color: Black