LG logo

LG 32GK650F-B computer monitor 31.5" 2560 x 1440 pixels WQXGA LED Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159676
Info modified on:
26 Mar 2025, 16:02:08
Short summary description LG 32GK650F-B computer monitor 31.5" 2560 x 1440 pixels WQXGA LED Black, Red:

LG 32GK650F-B, 31.5", 2560 x 1440 pixels, WQXGA, LED, 5 ms, Black, Red

Long summary description LG 32GK650F-B computer monitor 31.5" 2560 x 1440 pixels WQXGA LED Black, Red:

LG 32GK650F-B. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: WQXGA, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black, Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.