LG logo

LG 29UM57-P computer monitor 29" 2560 x 1080 pixels Quad HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121993
Info modified on:
31 May 2024, 09:35:21
Short summary description LG 29UM57-P computer monitor 29" 2560 x 1080 pixels Quad HD LED Black:

LG 29UM57-P, 29", 2560 x 1080 pixels, Quad HD, LED, Black

Long summary description LG 29UM57-P computer monitor 29" 2560 x 1080 pixels Quad HD LED Black:

LG 29UM57-P. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, HD type: Quad HD, Display technology: LED, Native aspect ratio: 21:9. VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.