LG logo

LG 29UC88 computer monitor 29" 2560 x 1080 pixels QXGA LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105228
Info modified on:
30 Dec 2024, 17:23:47
Short summary description LG 29UC88 computer monitor 29" 2560 x 1080 pixels QXGA LED Black:

LG 29UC88, 29", 2560 x 1080 pixels, QXGA, LED, 5 ms, Black

Long summary description LG 29UC88 computer monitor 29" 2560 x 1080 pixels QXGA LED Black:

LG 29UC88. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED. Display: LED. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.