LG logo

LG 29UB67-B LED display 29" 2560 x 1080 pixels QXGA Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
312119
Info modified on:
26 Mar 2025, 12:10:29
Short summary description LG 29UB67-B LED display 29" 2560 x 1080 pixels QXGA Black:

LG 29UB67-B, 29", 2560 x 1080 pixels, QXGA, LED, 14 ms, Black

Long summary description LG 29UB67-B LED display 29" 2560 x 1080 pixels QXGA Black:

LG 29UB67-B. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, HD type: QXGA, Display technology: LED, Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.