LG 29BN650-B, 29", 2560 x 1080 pixels, UltraWide Full HD, 5 ms, Black
LG 29BN650-B. Display diagonal: 29", Display resolution: 2560 x 1080 pixels, HD type: UltraWide Full HD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black