LG 28TL510V-PZ, 27.5", 1366 x 768 pixels, HD, LED, 5 ms, Black
LG 28TL510V-PZ. Display diagonal: 27.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black