LG 28TL510S-WZ, 27.5", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, White
LG 28TL510S-WZ. Display diagonal: 27.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 200 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi. Product color: White