LG 28TL510S-PZ, 27.5", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black
LG 28TL510S-PZ. Display diagonal: 27.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black