LG 28MT49VW-WZ, 28", 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T2, White
LG 28MT49VW-WZ. Display diagonal: 28", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Product color: White