LG logo

LG 28MT49VF LED display 28" 1366 x 768 pixels WXGA Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44965
Info modified on:
27 May 2024, 12:35:02
Short summary description LG 28MT49VF LED display 28" 1366 x 768 pixels WXGA Black:

LG 28MT49VF, 28", 1366 x 768 pixels, WXGA, LED, LED, Black

Long summary description LG 28MT49VF LED display 28" 1366 x 768 pixels WXGA Black:

LG 28MT49VF. Display diagonal: 28", Display resolution: 1366 x 768 pixels, HD type: WXGA, Display technology: LED. Display: LED. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.