LG logo

LG 28MT48S 27.5" HD Smart TV Wi-Fi Black 250 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110546
Info modified on:
16 Jul 2024, 11:01:54
Short summary description LG 28MT48S 27.5" HD Smart TV Wi-Fi Black 250 cd/m²:

LG 28MT48S, 27.5", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description LG 28MT48S 27.5" HD Smart TV Wi-Fi Black 250 cd/m²:

LG 28MT48S. Display diagonal: 27.5", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Display brightness: 250 cd/m², Response time: 8 ms, Contrast ratio (typical): 5000000:1, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.