LG logo

LG 28MT48DF-PZ hospitality TV 27.5" HD 250 cd/m² Black 10 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112740
Info modified on:
27 May 2024, 12:34:37
Short summary description LG 28MT48DF-PZ hospitality TV 27.5" HD 250 cd/m² Black 10 W:

LG 28MT48DF-PZ, 27.5", HD, 1366 x 768 pixels, 16:9, 250 cd/m², 5000000:1

Long summary description LG 28MT48DF-PZ hospitality TV 27.5" HD 250 cd/m² Black 10 W:

LG 28MT48DF-PZ. Display diagonal: 27.5", HD type: HD, Display resolution: 1366 x 768 pixels. Product color: Black, Panel mounting interface: 100 x 100 mm. RMS rated power: 10 W. Power consumption (standby): 28 W, Power consumption (max): 32 W, AC input voltage: 100 - 240 V. Certification: ERP Class A+, CE

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.