LG 28LB490B, 28", 1366 x 768 pixels, LED, Smart TV, Wi-Fi, Silver
LG 28LB490B. Display diagonal: 28", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver