LG logo

LG 27UL600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193655
Info modified on:
14 Mar 2025, 19:42:13
Short summary description LG 27UL600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White:

LG 27UL600-W, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, White

Long summary description LG 27UL600-W LED display 27" 3840 x 2160 pixels 4K Ultra HD Black, White:

LG 27UL600-W. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.