LG logo

LG 27UL550 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
279228
Info modified on:
14 Mar 2025, 19:42:02
Short summary description LG 27UL550 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver:

LG 27UL550, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Silver

Long summary description LG 27UL550 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LED Silver:

LG 27UL550. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.