LG logo

LG 27UD68P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135931
Info modified on:
20 Jan 2025, 10:41:05
Short summary description LG 27UD68P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:

LG 27UD68P-B, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black

Long summary description LG 27UD68P-B computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black:

LG 27UD68P-B. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.