LG 27UD59, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black, Silver
LG 27UD59. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black, Silver