LG logo

LG 27MU67-B LED display 27" 3840 x 2160 pixels 4K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50093
Info modified on:
30 Dec 2024, 17:23:51
Short summary description LG 27MU67-B LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

LG 27MU67-B, 27", 3840 x 2160 pixels, 4K Ultra HD, LED, 5 ms, Black

Long summary description LG 27MU67-B LED display 27" 3840 x 2160 pixels 4K Ultra HD Black:

LG 27MU67-B. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Height adjustment. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.