LG logo

LG 27MD5KL-B LED display 27" 5120 x 2880 pixels 5K Ultra HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
115650
Info modified on:
27 Mar 2025, 17:05:02
Short summary description LG 27MD5KL-B LED display 27" 5120 x 2880 pixels 5K Ultra HD Black:

LG 27MD5KL-B, 27", 5120 x 2880 pixels, 5K Ultra HD, LED, 14 ms, Black

Long summary description LG 27MD5KL-B LED display 27" 5120 x 2880 pixels 5K Ultra HD Black:

LG 27MD5KL-B. Display diagonal: 27", Display resolution: 5120 x 2880 pixels, HD type: 5K Ultra HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.