LG 27GP850P-B, 27", 2560 x 1440 pixels, 2K, LED, 1 ms, Black, Red
LG 27GP850P-B. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: 2K, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Red