LG logo

LG 27GL850-B LED display 27" 2560 x 1440 pixels Quad HD Black, Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
331392
Info modified on:
14 Mar 2025, 19:42:12
Short summary description LG 27GL850-B LED display 27" 2560 x 1440 pixels Quad HD Black, Red:

LG 27GL850-B, 27", 2560 x 1440 pixels, Quad HD, LED, 1 ms, Black, Red

Long summary description LG 27GL850-B LED display 27" 2560 x 1440 pixels Quad HD Black, Red:

LG 27GL850-B. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black, Red

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.