LG logo

LG 27GL650F LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94722
Info modified on:
14 Mar 2025, 19:42:12
Short summary description LG 27GL650F LED display 27" 1920 x 1080 pixels Full HD Black:

LG 27GL650F, 27", 1920 x 1080 pixels, Full HD, LED, 1 ms, Black

Long summary description LG 27GL650F LED display 27" 1920 x 1080 pixels Full HD Black:

LG 27GL650F. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.