LG logo

LG 27EA83R-D LED display 27" 2560 x 1440 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71522
Info modified on:
30 Dec 2024, 17:23:43
Short summary description LG 27EA83R-D LED display 27" 2560 x 1440 pixels Full HD Black:

LG 27EA83R-D, 27", 2560 x 1440 pixels, Full HD, LED, 5 ms, Black

Long summary description LG 27EA83R-D LED display 27" 2560 x 1440 pixels Full HD Black:

LG 27EA83R-D. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.