LG logo

LG 26LU5000 TV 26" Full HD Multicolor 400 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132823
Info modified on:
02 Dec 2020, 14:42:08
Short summary description LG 26LU5000 TV 26" Full HD Multicolor 400 cd/m²:

LG 26LU5000, 26", 1920 x 1080 pixels, Full HD, LCD, Multicolor

Long summary description LG 26LU5000 TV 26" Full HD Multicolor 400 cd/m²:

LG 26LU5000. Display diagonal: 26", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 400 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Multicolor

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.