LG 26LN450B, 26", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black
LG 26LN450B. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 100, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black