LG 26LK330A, 26", 1366 x 768 pixels, HD, LCD, DVB-T, Black
LG 26LK330A. Display diagonal: 26", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black