LG 24V550-G.BK31P1, 23.8", Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 8.1
LG 24V550-G.BK31P1. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 2.2 GHz. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Built-in camera. Operating system installed: Windows 8.1. Product color: Silver, White